International Rectifier HEXFET series PowIRstage Integrated power stages for high-performance VRM applications

Features and Applications of HEXFET series PowIRstage Integrated power stages for high-performance VRM applications

The purpose of this article is to briefly illustrate what is possible with PowIRstage Integrated power stages for high-performance VRM applications and the features and applications of these PowIRstage Integrated power stages manufactured by International Rectifier under the HEXFET series.

Applications

  • Medical
  • Lighting
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
IR3555MTRPBFIC DRIVER GATE 60A PQFN6680RFQ
IR3556MTRPBFIC DRIVER GATE 50A PQFN0RFQ
Technical Documents

International Rectifier - GaNpowIR technologyThe International Rectifier company has released the first series of integrated modules on the basis of the revolutionary nitride-gallium platform using the epotexial nitride-gallium on silicon technology GaNpowIR. GaNpowIR is a revolutionary technology of producing high-efficiency power devices using nitride gallium on silicon.

International Rectifier -- GaNpowIR technology


PowIRstage is a family of integrated power stages designed for high-performance voltage regulator modules (VRMs) in various applications. They are designed to offer high efficiency and power density with low switching losses, precision output voltage regulation with the fast transient response, and small size and low profile for space-constrained applications. They feature advanced thermal management for improved reliability and lifespan, and integrated protection features such as overcurrent, overvoltage, and overtemperature protection. PowIRstage integrated power stages are suitable for use in high-performance computing systems, telecommunications equipment, data centers, networking infrastructure, high-power LED lighting systems, industrial automation and control systems, and medical equipment.

Features

The main features of PowIRstage Integrated power stages for high-performance VRM applications may be summarized as follows:

1. High efficiency and power density with low switching losses

2. Precision output voltage regulation with fast transient response

3. Small size and low profile for space-constrained applications

4. Advanced thermal management for improved reliability and lifespan

5. Integrated protection features such as overcurrent, overvoltage, and overtemperature protection

Applications

  • High-performance voltage regulator modules (VRMs) for CPUs, GPUs, and FPGAs in servers, desktops, and high-end gaming systems

  • Power supplies for telecommunications equipment, data centers, and networking infrastructure

  • High-power LED lighting systems

  • Industrial automation and control systems

  • Medical equipment

PowIRstage integrated power stages provide a compact and efficient solution for high-performance VRM applications. They offer high power density, fast transient response, and excellent load regulation, making them suitable for demanding applications such as data centers, telecommunications, and high-end gaming systems. The integration of power MOSFETs, driver, and control circuitry simplifies the design process and reduces board space.



Frequently Asked Questions

What is the typical input voltage range of PowIRstage?

The typical input voltage range of PowIRstage is between 4.5V and 16V.

What is the maximum output current of PowIRstage?

The maximum output current of PowIRstage varies depending on the specific product model, but typically ranges from 30A to 90A.

How does PowIRstage help improve VRM performance?

PowIRstage helps improve VRM performance by providing high efficiency and fast transient response, which helps reduce power loss and voltage droop during load transients.